EN
  • EN
  • DE
  • IT

MPC8358EZUAGDGA

Part No MPC8358EZUAGDGA
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC Mpu Powerquicc II Pro 740TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 66 MHz
Halogen Free Halogen Free
Max Frequency 400 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 1.26 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 740
Operating Supply Voltage 1.2 V
Radiation Hardening No
RoHS Compliant
Voltage 3.3 V
Weight 10.784102 g
Win Source Part Number 1016593-MPC8358EZUAGDGA
Categories Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC8358EZUAGDGA CAD Model

Description

The Freescale Semiconductor - NXP MPC8358EZUAGDGA is an embedded microprocessor that is used in various electronic devices.

  • Supply and Demand Status: Limited
  • Voltage: 3.3V
  • Frequency: 66MHz
  • Weight: 10.784102g
  • Number of Pins: 740
  • Maximum Frequency: 400MHz
  • Halogen-Free: Yes
  • RoHS: Compliant

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 324FBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1400MHz,
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $130.5264
NXP / Nexperia
SoC, CMOS, PBGA780
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.533GHZ 896FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Lowest to $94.3159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess