EN
  • EN
  • DE

MRFIC2006

Part No MRFIC2006
Manufacturer Freescale Semiconductor - NXP
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080299-MRFIC2006
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRFIC2006 CAD Model

Description

The MRFIC2006 is a 2.4 GHz transceiver IC designed for use in various wireless communication applications. It is a fully integrated single-chip solution that includes a transmitter, receiver, synthesizer, and baseband processing functions. This device is designed for high-performance and low-power operation, making it suitable for battery-powered devices.

Applications:

  • 2.4 GHz ISM band transceivers
  • Wireless LAN (WLAN) applications
  • Bluetooth devices
  • Wireless audio streaming
  • Remote control systems

Features:

  • Integrated 2.4 GHz transceiver
  • Low power consumption
  • High data rate
  • On-chip synthesizer
  • Programmable baseband processing
  • Automatic frequency control (AFC)
  • Small package size

Benefits:

  • Reduced system cost: Integration of multiple functions reduces the number of external components.
  • Improved performance: High data rate enables high-quality wireless communication.
  • Lower power consumption: Optimizes battery life in portable devices.
  • Smaller form factor: Compact package allows for integration in space-constrained applications.
  • Simplified design: Integrated synthesizer and baseband processing simplify the design process.
  • Automatic frequency control: Ensures stable operation over temperature and voltage variations.

The MRFIC2006 operates with a low supply voltage and consumes very little power, making it ideal for battery-powered applications. The programmable baseband processing feature allows for flexible configuration to meet the specific requirements of different applications. The automatic frequency control (AFC) feature ensures stable operation even in the presence of frequency drift. The compact package size makes it suitable for integration into small form-factor devices.

Technical Specifications:

  • Operating Frequency: 2.4 GHz ISM Band
  • Supply Voltage: Low
  • Data Rate: High
  • Package: Small Outline Package (SOP)

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess