EN
  • EN
  • DE

MV2209

Part No MV2209
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081179-MV2209
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MV2209 CAD Model

Description

The MV2209 is a varicap diode, also known as a varactor diode, manufactured by Freescale Semiconductor (now NXP). These diodes are voltage-variable capacitors, meaning their capacitance changes with the applied reverse voltage.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used for frequency tuning in VCOs for various communication and signal generation systems.
  • Frequency Synthesizers: Employed in PLL-based frequency synthesizers for precise frequency control.
  • FM Modulators and Demodulators: Used for frequency modulation and demodulation in radio communication systems.
  • Tunable Filters: Utilized in tunable filters for selecting specific frequency ranges.
  • Electronic Tuning Systems: Used in radio and television tuning circuits.

Features:

  • Wide Capacitance Tuning Range: Provides a broad range of capacitance variation with applied voltage.
  • High Tuning Ratio: Offers a significant change in capacitance with a small change in voltage.
  • Low Series Resistance: Minimizes losses and improves performance in high-frequency applications.
  • High Q-Factor: Ensures low signal loss and high selectivity.
  • Small Size: Suitable for compact electronic designs.

Benefits:

  • Precise Frequency Control: Allows for accurate and stable frequency adjustments in electronic circuits.
  • Improved Signal Performance: Low series resistance and high Q-factor minimize signal losses and improve selectivity.
  • Simplified Circuit Design: Provides a convenient method for electronic tuning without mechanical adjustments.
  • Enhanced Reliability: Solid-state construction ensures long-term reliability and stability.
  • Compact Design: Small size allows for integration into densely packed electronic assemblies.

Technical Specifications:

The MV2209 typically has a capacitance range of approximately 5 pF to 20 pF, depending on the reverse voltage applied. The tuning ratio, which is the ratio of capacitance at a low voltage to the capacitance at a high voltage, is typically greater than 5:1. The Q-factor is typically greater than 200 at a specified frequency. The maximum reverse voltage is usually around 30V. It is typically available in a small plastic package such as a SOD-23 or SOT-23.

The MV2209 varicap diode from Freescale/NXP is a versatile component for applications requiring voltage-controlled capacitance. Its wide tuning range, high Q-factor, and low series resistance make it an excellent choice for a variety of electronic tuning and frequency control circuits.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess