EN
  • EN
  • DE
  • IT

MW7IC18100NR1

Part No MW7IC18100NR1
Manufacturer Freescale Semiconductor - NXP
Catalog RF Amplifiers
Description IC AMP GSM 1.805-2.05GHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Frequency 1.805GHz ~ 2.05GHz
Gain 31dB
RF Type GSM, EDGE
Voltage - Supply 24V ~ 32V
Current - Supply 1A
Test Frequency 1.99GHz
Package / Case TO-270-14 Variant, Flat Leads
Supplier Device Package TO-270 WB-14
Base Product Number MW7IC
Standard Package 5 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 646035-MW7IC18100NR1
Ultra Librarian 3D Model Ultra Librarian MW7IC18100NR1 CAD Model

Description

The MW7IC18100NR1 is an RF amplifier designed for GSM and EDGE applications.

  • Type: RF Amplifier
  • Applications: GSM and EDGE
  • Test Frequency: 1.99GHz
  • Frequency Range: 1.805GHz to 2.05GHz
  • Gain: 31dB
  • Voltage Range: 24V to 32V
  • Package: TO-270-14 variant with flat leads
  • Mounting: Easy Integration into RF Circuit Boards
  • Product Status: Active
  • Manufacturer: Freescale Semiconductor - NXP

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 50MHZ-1.6GHZ 200 MIL
Need more? Email Us
Broadcom Limited
IC AMP ISM 20MHZ-2.8GHZ 200 MIL
Need more? Email Us
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Freescale Semiconductor - NXP
IC RF AMP CDMA 1.96GHZ
Lowest to $63.0631
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Skyworks Solutions Inc.
3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Lowest to $11.6993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2694 $98.5388
4+ $40.4263 $161.7052
5+ $39.1637 $195.8185
7+ $37.8999 $265.2993
9+ $36.6373 $329.7357
12+ $32.8471 $394.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess