EN
  • EN
  • DE

PC10XS3435B

Part No PC10XS3435B
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 268707-PC10XS3435B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC10XS3435B CAD Model

Description

The PC10XS3435B is a monolithic integrated circuit designed by NXP Semiconductors, primarily intended for automotive applications. It integrates a 5V/3.3V voltage regulator, high-side drivers, a serial peripheral interface (SPI), and fault detection and protection features, making it a versatile power management and interface solution.

Applications

  • Automotive Body Control Modules (BCM): Used to control and manage various functions such as lighting, wipers, door locks, and power windows.
  • Automotive Gateway Modules: Facilitates communication between different electronic control units (ECUs) in the vehicle.
  • Industrial Control Systems: Suitable for applications requiring robust power management and interface capabilities.
  • Engine Management Systems: Can be used in certain aspects of engine control, particularly those related to sensor interfacing and power distribution.

Features

  • Integrated Voltage Regulator: Provides a stable 5V or 3.3V supply for powering microcontrollers and other onboard components.
  • High-Side Drivers: Multiple high-side drivers to directly control inductive and resistive loads.
  • Serial Peripheral Interface (SPI): Enables communication with microcontrollers for control and monitoring.
  • Fault Detection and Protection: Comprehensive fault detection features including over-voltage, over-current, and over-temperature protection.
  • Programmable Watchdog Timer: Enhances system reliability by monitoring microcontroller activity and triggering a reset in case of failure.
  • Low Power Consumption: Designed for efficient power management to minimize current draw.
  • Wake-up Capability: Allows the system to be woken up from a low-power state via various sources.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of external components required.
  • Improved Reliability: Robust protection features ensure reliable operation even in harsh automotive environments.
  • Simplified Design: Integrated SPI interface simplifies communication with microcontrollers.
  • Enhanced Safety: Fault detection and protection features contribute to the overall safety of the application.
  • Lower Power Consumption: Efficient power management minimizes battery drain in automotive applications.
  • Flexible Configuration: Programmable features allow the device to be tailored to specific application requirements.

Additional Details

The PC10XS3435B typically operates within a wide voltage range, often from 6V to 27V, making it suitable for automotive battery systems. It is available in various package options, such as QFN (Quad Flat No-leads), for efficient thermal management and compact PCB design. The SPI interface supports standard modes, allowing for easy integration with a wide range of microcontrollers. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

This device is specifically designed to meet the stringent requirements of automotive applications, including EMC (Electromagnetic Compatibility) and ESD (Electrostatic Discharge) performance. It includes various diagnostic features that enable the microcontroller to monitor the health of the power supply and high-side drivers. These diagnostic capabilities can be used to implement safety-critical functions, such as detecting open-circuit or short-circuit conditions.

Furthermore, the integrated watchdog timer adds an additional layer of safety by ensuring that the microcontroller is operating correctly. If the microcontroller fails to update the watchdog timer within a specified time window, the PC10XS3435B will automatically reset the microcontroller, preventing the system from entering an undefined state. The combination of these features makes the PC10XS3435B an ideal solution for demanding automotive and industrial applications where reliability and safety are paramount.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess