The LP3990MFX-1.2 is a high-performance, low-dropout linear regulator designed by Texas Instruments to deliver a fixed output voltage of 1.2V. This regulator is an excellent choice for portable applications due to its ultra-low noise output, very low dropout voltage, and low quiescent current. The LP3990MFX-1.2 is part of Texas Instruments' extensive range of power management integrated circuits, providing reliable and efficient solutions for a variety of electronic devices.
Key Features
- Output Voltage: Fixed 1.2V with high accuracy
- Output Current: Capable of delivering up to 150mA
- Dropout Voltage: Very low dropout (VDO) of typically 280mV at 150mA load, enhancing efficiency
- Noise Performance: Ultra-low output noise, making it suitable for RF and precision analog circuits
- Quiescent Current: Low Iq of typically 30µA, increasing battery life in portable applications
- Stability: Stable with ceramic capacitors as low as 1µF, providing design flexibility
- Form Factor: Available in a small SOT-23 package, ideal for space-constrained applications
- Thermal Protection: Built-in thermal shutdown and short-circuit protection features enhance device reliability
Applications
The LP3990MFX-1.2 is suitable for a variety of applications that require a stable and clean power supply. It is particularly useful in:
- Mobile phones and PDAs
- Wireless LAN and Bluetooth devices
- Portable media players
- Digital cameras and audio devices
- GPS receivers
- Other battery-powered electronics
Ordering Information
The LP3990MFX-1.2 is available for order under the part number LP3990MFX-1.2/NOPB, indicating that it is provided in a lead-free, environmentally friendly package. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team.