The PC68HRC908JK3ECP is a microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the HC08 family of microcontrollers, known for their cost-effectiveness and suitability for a wide range of embedded applications. This particular variant offers a balance of processing power, memory, and peripheral features, making it a versatile choice for various control and automation tasks.
Applications:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Motor control applications
- Embedded systems for instrumentation
Features:
- 8-bit CPU core (HC08 architecture)
- 3KB of Flash memory for program storage
- 128 bytes of RAM for data storage
- 8-channel, 8-bit Analog-to-Digital Converter (ADC)
- Serial Communication Interface (SCI) for UART communication
- Serial Peripheral Interface (SPI) for synchronous communication
- Timer/Counter with PWM capability
- Up to 22 General Purpose Input/Output (GPIO) pins
- Internal clock generator
Benefits:
- Cost-effective solution for embedded control
- Versatile peripheral set for diverse applications
- Easy to program and debug with available development tools
- Low power consumption for battery-powered devices
- Integrated ADC for analog signal processing
- Multiple communication interfaces for connectivity
- PWM capability for motor control and dimming applications
Additional Details:
The PC68HRC908JK3ECP operates at a clock frequency of up to 8 MHz. The integrated ADC allows for the conversion of analog signals into digital data for processing by the microcontroller. The SCI and SPI interfaces enable communication with other devices and peripherals. The timer/counter with PWM capability can be used for generating PWM signals for motor control or dimming LEDs. The microcontroller is available in a PDIP (Plastic Dual In-line Package) package for easy prototyping and development. The HC08 architecture is well-supported with development tools, including compilers, debuggers, and emulators, making it a popular choice for embedded system designers.