EN
  • EN
  • DE

PC9S08AC16MFDE

Part No PC9S08AC16MFDE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description 8 Bit 16K Flash 4K Ram
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084195-PC9S08AC16MFDE
Categories Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08AC16MFDE CAD Model

Description

The PC9S08AC16MFDE is an 8-bit microcontroller from the S08 family manufactured by Freescale Semiconductor, now NXP Semiconductors. This MCU is designed for a wide variety of embedded control applications where cost-effectiveness and low power consumption are important.

Applications:

  • Consumer Electronics: Including remote controls, thermostats, and small appliances.
  • Industrial Control: Such as motor control, sensor monitoring, and basic automation systems.
  • Automotive Applications: Like dashboard controls, lighting systems, and simple sensor interfaces.
  • Medical Devices: For portable medical instruments and monitoring equipment.
  • Security Systems: Including alarm systems, access control, and simple surveillance devices.

Features:

  • CPU: 8-bit S08 CPU core with optimized instruction set.
  • Memory: 16 KB of Flash memory for program storage and 512 bytes of RAM for data storage.
  • Timers: Includes multiple timers/PWM modules for timing, pulse width modulation, and event counting.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART) and SPI interfaces for communication with other devices.
  • Input/Output (I/O) Ports: General-purpose I/O pins with interrupt capability for interfacing with external components.
  • Low-Voltage Detect (LVD): Monitors the supply voltage and provides a reset if it falls below a certain threshold.
  • Clock Source Options: Internal or external clock source selection for flexible operation.

Benefits:

  • Low Cost: Provides a cost-effective solution for embedded applications.
  • Low Power Consumption: Optimized for low-power operation, suitable for battery-powered devices.
  • Flexible: Suitable for a wide range of applications due to its versatile features and peripherals.
  • Easy to Program: The S08 architecture is relatively easy to understand and program, with good documentation and development tools available.
  • Robust: Designed for reliable operation in various environments.

Additional Details:

The PC9S08AC16MFDE operates within a specific voltage range (typically 2.7V to 5.5V) and temperature range. It is available in different package options, such as QFP and SOIC, affecting its physical dimensions and mounting options. It includes interrupt capabilities to respond to real-time events efficiently. Development tools like compilers, debuggers, and emulators are available from NXP and third-party vendors. The device supports various power-saving modes to further reduce power consumption when the CPU is idle or performing less demanding tasks. The integrated ADC enables interfacing with analog sensors and signals, making it suitable for data acquisition and control applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess