The S56F8013MFA00E is a 16-bit hybrid signal microcontroller from NXP Semiconductors (formerly Freescale). It is part of the 56800E family, designed specifically for embedded motor control and digital power conversion applications. This microcontroller combines the processing power of a digital signal processor (DSP) with the ease of use of a microcontroller, enabling efficient and precise control of electric motors and power systems.
Applications
- Brushless DC (BLDC) motor control
- Permanent Magnet Synchronous Motor (PMSM) control
- AC induction motor control
- Digital power supplies
- Inverters
- Lighting control
Features
- 16-bit 56800E DSC core
- Flash memory for program storage
- RAM for data storage
- Analog-to-Digital Converters (ADCs)
- Pulse Width Modulation (PWM) generators
- Timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- On-chip temperature sensor
- Operating voltage: 3.0V to 3.6V
Benefits
- High-performance motor control due to the integrated DSP capabilities.
- Precise PWM generation for accurate motor speed and torque control.
- Integrated ADCs enable accurate measurement of motor currents and voltages.
- The serial communication interfaces allow for easy communication with other devices.
- Low-power operation makes it suitable for energy-efficient applications.
- Reduced system cost due to the integration of multiple functions on a single chip.
Additional Details
The S56F8013MFA00E is optimized for motor control applications. The PWM generators provide precise control over the motor drive signals, while the ADCs allow for accurate measurement of motor currents and voltages. The microcontroller also includes a variety of protection features, such as overcurrent protection and overvoltage protection, to ensure the safety of the motor and the power system. The integrated temperature sensor allows for temperature monitoring and compensation. Development tools and software libraries are available to support application development. The hybrid architecture combines the benefits of both a DSP and a microcontroller, making the S56F8013MFA00E an excellent choice for demanding motor control and digital power applications.