EN
  • EN
  • DE

S908GR8BE2MFAE

Part No S908GR8BE2MFAE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310855-S908GR8BE2MFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GR8BE2MFAE CAD Model

Description

The S908GR8BE2MFAE is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). It is part of the 68HC08 family of 8-bit microcontrollers, known for their cost-effectiveness and versatility in embedded systems. This MCU is designed to handle a variety of control and monitoring tasks in various applications.

Applications

  • Consumer Electronics: Used in devices like remote controls, small appliances, and toys for controlling functionality.
  • Industrial Control: Employed in basic industrial automation and process control systems, such as motor control and sensor monitoring.
  • Automotive Applications: Suitable for simple automotive functions like lighting control, seat position adjustment, and basic diagnostics.
  • Medical Devices: Found in portable medical devices and monitoring equipment for data acquisition and control.
  • Security Systems: Integrated into alarm systems and access control devices for sensor monitoring and output control.

Features

  • 8-bit CPU Core: Based on the Motorola 68HC08 architecture, offering a balance between performance and cost.
  • 8KB Flash Memory: Provides 8KB of flash memory for storing program code and data.
  • 256 Bytes RAM: Includes 256 bytes of RAM for temporary data storage and variable manipulation during operation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals from sensors into digital data.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • General-Purpose Input/Output (GPIO) Pins: Offers multiple GPIO pins for interfacing with external hardware components and sensors.
  • Internal Clock Generator: Includes an internal clock generator, simplifying the design and reducing the need for external components.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded applications, making it ideal for budget-sensitive projects.
  • Easy to Program: Utilizes a straightforward instruction set, making it relatively easy to program and debug.
  • Integrated Peripherals: Integrates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908GR8BE2MFAE typically operates at clock frequencies up to 8 MHz. It supports various operating modes to optimize power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). Detailed specifications can be found in the NXP datasheet for the S908GR family.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess