The S908GZ48MFAE is a microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the S08 family of 8-bit microcontrollers, known for their cost-effectiveness and suitability for a wide range of embedded applications. This particular variant features a 48 MHz CPU, substantial memory resources, and a rich set of peripherals, making it suitable for applications requiring moderate processing power and complex I/O handling.
Applications:
- Automotive Body Control Modules: Used for controlling lights, wipers, and other vehicle functions.
- Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
- Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
- Medical Devices: Can be used in portable medical instruments and monitoring equipment.
- Motor Control: Suitable for controlling small to medium-sized motors in various applications.
Features:
- 48 MHz S08 CPU core for efficient processing.
- 48 KB of Flash memory for program storage.
- 3 KB of RAM for data storage.
- Analog-to-Digital Converter (ADC) for analog signal acquisition.
- Serial Communication Interfaces (SCI/UART) for serial data transmission.
- Serial Peripheral Interface (SPI) for communication with peripheral devices.
- Inter-Integrated Circuit (I2C) for two-wire communication.
- Timer modules for timing and control functions.
- Multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
- Low-voltage detect (LVD) for monitoring power supply voltage.
Benefits:
- Cost-effective solution for embedded control applications.
- Sufficient processing power for many real-time applications.
- Flexible peripheral set for versatile connectivity.
- Low power consumption for energy-efficient operation.
- Easy to program with various development tools and environments.
- Robust design for reliable operation in harsh environments.
Additional Details:
The S908GZ48MFAE typically operates from a 2.7V to 5.5V power supply. It comes in various package options, including LQFP (Low-Profile Quad Flat Package) and QFN (Quad Flat No-Lead) packages. The specific operating temperature range varies depending on the package and speed grade. Software development can be done using tools like CodeWarrior or other compatible IDEs. The device also includes security features to protect program code from unauthorized access.