EN
  • EN
  • DE

TC7SG02FU

Part No TC7SG02FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input NOR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358614-TC7SG02FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG02FU CAD Model

Description

The TC7SG02FU is a single 2-input exclusive-NOR gate (XNOR) from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A ⊕ B, where Y is the output and A and B are the inputs. The 'FU' suffix likely indicates a specific package type, often a small surface-mount package, and reel configuration, optimized for automated assembly processes.

Applications

  • Data Communication: Used in error detection and correction circuits.
  • Digital Comparators: Forms the core of circuits that compare two binary inputs.
  • Parity Generators and Checkers: Employed in systems requiring parity checking for data integrity.
  • Secure Communication Systems: Can be used in encryption/decryption processes.
  • Address Decoding: Utilized in memory systems for address decoding logic.
  • Portable Electronics: Suited for use in devices where small size and low power consumption are crucial.

Features

  • Single Gate Package: Contains one 2-input XNOR gate in a compact package, typically a USON or similar.
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times, essential for high-speed digital circuits.
  • Low Power Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package Options: Available in ultra-small surface-mount packages, making it suitable for space-constrained applications.
  • Input Protection Circuitry: Includes input protection circuitry to prevent damage from electrostatic discharge (ESD).
  • Output Drive Capability: Offers a moderate output drive capability.

Benefits

  • Space Saving: Ultra-small package enables high-density circuit design.
  • Simplified Circuit Design: Single gate implementation simplifies complex logic functions.
  • Improved System Performance: Fast propagation delay minimizes signal delays, enhancing system speed.
  • Reduced Power Consumption: Low power operation prolongs battery life in portable devices.
  • Enhanced Reliability: Input protection circuitry enhances the device's durability.
  • Optimized for Automated Assembly: The 'FU' suffix indicates optimized packaging for high-speed automated assembly.

Additional Details

The TC7SG02FU is designed for high-density PCB layouts. Refer to the datasheet for detailed specifications on the package dimensions and pinout. Electrical characteristics such as propagation delay, voltage levels, and power consumption should be verified against the datasheet for the intended operating conditions. The standard operating temperature range is -40°C to +85°C. The device is RoHS compliant.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1074 $57.9960
1,300+ $0.0889 $115.5700
2,030+ $0.0855 $173.5650
2,780+ $0.0832 $231.2960
3,625+ $0.0797 $288.9125
4,840+ $0.0716 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess