The S908GZ60E1CFAER is a microcontroller from NXP (formerly Freescale Semiconductor), part of the S08 family. This 8-bit microcontroller is designed for a variety of embedded applications, offering a balance of performance, memory, and peripherals. The 'ER' at the end of the part number likely indicates a specific revision or feature set. It is suitable for applications needing moderate processing power and a range of communication interfaces.
Applications:
- Automotive: Used in body control modules, sensor interfaces, and other in-vehicle systems.
- Industrial Control: Employed in PLCs, motor control, and other automation equipment.
- Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices.
- Medical Devices: Utilized in portable medical instruments and monitoring equipment.
- Internet of Things (IoT): Suitable for IoT devices requiring moderate processing and connectivity.
Features:
- 60 MHz S08 CPU core.
- 60 KB Flash memory.
- 4 KB RAM.
- Analog-to-Digital Converter (ADC).
- Serial Communication Interface (SCI/UART).
- Serial Peripheral Interface (SPI).
- Inter-Integrated Circuit (I2C).
- Timer modules.
- GPIO pins.
- Low-voltage detect (LVD).
Benefits:
- Cost-effective solution for embedded control.
- Sufficient processing power for real-time tasks.
- Flexible peripheral set for versatile connectivity.
- Low power consumption for energy-efficient operation.
- Easy to program with standard development tools.
- Robust design for reliable operation.
Additional Details:
The S908GZ60E1CFAER operates on a voltage range of typically 2.7V to 5.5V. It is commonly available in LQFP packages. Software development is supported by various IDEs and toolchains compatible with the S08 architecture, such as CodeWarrior. It includes features to enhance system reliability and safety. Further details, including specific operating temperature ranges and detailed specifications, are available in the device datasheet.