EN
  • EN
  • DE

S9S08AW16CFGE

Part No S9S08AW16CFGE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187455-S9S08AW16CFGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08AW16CFGE CAD Model

Description

The Freescale (now NXP) S9S08AW16CFGE is an 8-bit microcontroller unit (MCU) belonging to the S08 family. It is designed for a broad range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Remote controls, small appliances, and other consumer devices.
  • Industrial Control: Motor control, sensor monitoring, and process control applications.
  • Automotive: Body electronics, lighting control, and simple automotive applications.
  • Medical Devices: Portable medical devices, monitoring equipment, and diagnostic tools.
  • Metering: Smart meters, energy monitoring systems, and flow meters.

Features

  • S08 Core: Based on the Freescale S08 central processing unit (CPU) core.
  • 16 KB Flash Memory: Offers 16 kilobytes of flash memory for program storage.
  • 1 KB RAM: Contains 1 kilobyte of random-access memory (RAM) for data storage.
  • ADC: Integrated analog-to-digital converter (ADC) for analog signal acquisition.
  • Timers: Includes multiple timers for timing control, pulse width modulation (PWM), and other timing-related functions.
  • SCI/UART: Serial Communication Interface (SCI) or Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI: Serial Peripheral Interface (SPI) for communication with SPI-compatible devices.
  • I2C: Inter-Integrated Circuit (I2C) interface for communication with I2C-compatible devices.
  • Low Power Modes: Supports various low-power modes to minimize power consumption.
  • Operating Voltage: Typically operates at 3V or 5V, depending on the specific variant.
  • Package Options: Available in various package options such as QFP and SOIC.

Benefits

  • Cost-Effective: Provides a cost-effective solution for a wide range of embedded applications.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Flexible Communication Interfaces: Supports multiple communication interfaces for versatile connectivity.
  • Easy Development: Supported by comprehensive development tools and resources.

Additional Details

The S9S08AW16CFGE datasheet provides detailed information about the electrical characteristics, timing specifications, and peripheral functionality. It's crucial to consult the datasheet for the specific voltage and temperature range supported by the particular version being used.

This microcontroller is commonly used in applications where low cost, low power consumption, and a moderate level of integration are required. The S08 core is a well-established architecture with a wide range of available tools and resources, making it a popular choice for embedded development.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0603 $66.3618
13+ $9.0760 $117.9880
20+ $8.7919 $175.8380
28+ $8.5089 $238.2492
36+ $8.2248 $296.0928
47+ $7.3735 $346.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess