EN
  • EN
  • DE

S9S08QD4CSC

Part No S9S08QD4CSC
Manufacturer Freescale Semiconductor - NXP
Description 8-Bit HCS08 Central Processor Unit (CPU)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245955-S9S08QD4CSC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08QD4CSC CAD Model

Description

The S9S08QD4CSC is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor, now NXP Semiconductors. It belongs to the S08 family of microcontrollers and is designed for embedded applications requiring low power consumption and a small footprint. This MCU is ideal for various control and monitoring tasks, particularly in battery-powered devices and industrial control systems.

Applications:

  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics
  • Automotive applications (e.g., body control)
  • Medical devices

Features:

  • 8-bit S08 core
  • 4KB Flash memory
  • 256 bytes RAM
  • Analog-to-digital converter (ADC)
  • Serial communication interfaces (SCI, SPI)
  • Timers
  • Low-voltage inhibit (LVI)
  • Watchdog timer (WDT)

Benefits:

  • Low power consumption
  • Small package size
  • Integrated peripherals for various applications
  • Robust design for harsh environments
  • Cost-effective solution for embedded control

The S9S08QD4CSC's 8-bit S08 core provides sufficient processing power for a wide range of control and monitoring tasks. The 4KB Flash memory allows for storing application code and data, while the 256 bytes of RAM provide space for dynamic data storage. The integrated ADC enables the MCU to interface with analog sensors and signals, while the serial communication interfaces facilitate communication with other devices. The timers can be used for various timing and control functions, such as PWM generation. The LVI protects the MCU from damage due to low voltage conditions, and the WDT prevents the MCU from getting stuck in an infinite loop. The S9S08QD4CSC is available in a small package, making it suitable for space-constrained applications. Its low power consumption makes it ideal for battery-powered devices, extending battery life. It is commonly used in applications such as remote controls, sensor nodes, and simple motor control systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess