The S9S08SG16VTLE is an 8-bit microcontroller from NXP (formerly Freescale) belonging to the S08 family. It's designed for cost-sensitive embedded control applications requiring a balance of processing power, memory, and peripheral features. This microcontroller is well-suited for applications where size and power consumption are critical factors.
Applications
- Small Appliances
- Lighting Control
- Low-end Motor Control
- Consumer Electronics
- Simple Industrial Control Systems
Features
- S08 Core
- 16KB Flash Memory
- 512 Bytes RAM
- Analog-to-Digital Converter (ADC)
- Serial Communication Interface (SCI)
- Serial Peripheral Interface (SPI)
- Timer/PWM Modules
- Operating Voltage: 2.7V - 5.5V
- Low Power Consumption
Benefits
- Provides a cost-effective solution for embedded control.
- Offers sufficient memory for small to medium-sized applications.
- Enables analog signal measurement and processing.
- Facilitates serial communication with other devices.
- Allows for precise timing and motor control.
- Extends battery life in portable applications due to low power consumption.
- Reduces board space and system cost with its integrated peripherals.
Additional Details
The S9S08SG16VTLE microcontroller is built around the efficient S08 core, offering a balance of performance and low power consumption. Its integrated ADC allows for interfacing with analog sensors, while the SCI and SPI interfaces enable communication with other peripherals and devices. The timer and PWM modules support a variety of timing and control functions, including motor control. This device is typically used in applications where cost, size, and power are critical constraints. It's a good choice for applications like lighting control, small appliances, and basic industrial control systems. The MCU usually operates at a maximum frequency of 20 MHz. Proper design consideration should be taken for decoupling and PCB layout for reliable operation. Standard software development tools and debuggers can be used for programming and testing the microcontroller.