EN
  • EN
  • DE

SC417648CP

Part No SC417648CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023066-SC417648CP
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC417648CP CAD Model

Description

The SC417648CP is a synchronous dynamic random-access memory (SDRAM) chip manufactured by Freescale Semiconductor (now NXP Semiconductors). SDRAM is a type of DRAM that synchronizes its operation with the system clock, allowing for faster data access and improved performance compared to asynchronous DRAM. This particular chip is likely used in a variety of embedded systems, consumer electronics, and other applications requiring high-speed memory access.

Applications

  • Embedded Systems: Providing high-speed memory for embedded processors and microcontrollers.
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles.
  • Networking Equipment: Storing data and code in routers, switches, and other networking devices.
  • Industrial Control Systems: Providing memory for industrial automation and control applications.
  • Automotive Systems: Used in automotive infotainment systems and engine control units.

Features

  • Synchronous Operation: Operates in synchronization with the system clock for faster data access.
  • High-Speed Data Transfer: Supports high data transfer rates for demanding applications.
  • Low Power Consumption: Designed for efficient power usage in portable and embedded systems.
  • High Density: Provides a large amount of memory capacity in a single chip.
  • Standard SDRAM Interface: Compatible with standard SDRAM controllers and interfaces.
  • Commercial Temperature Range: Operates reliably in commercial temperature environments.

Benefits

  • Improved System Performance: Faster data access and transfer rates improve overall system performance.
  • Reduced Power Consumption: Efficient power usage extends battery life in portable devices.
  • Increased Memory Capacity: Provides ample memory for storing data and code.
  • Simplified System Design: Standard interface simplifies integration into existing systems.
  • Enhanced Reliability: High-quality manufacturing ensures reliable operation in demanding environments.

The specific specifications of the SC417648CP, such as memory capacity (e.g., 64MB, 128MB), data width (e.g., x16, x32), and operating frequency, would vary depending on the exact configuration and revision of the chip. It's crucial to consult the device's datasheet for detailed technical information, including timing parameters, voltage requirements, and packaging details. It is generally available in a TSOP (Thin Small Outline Package), suitable for surface mount technology. It plays an important role in various applications demanding stable and fast memory.

You May Also Be Interested in

Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess