EN
  • EN
  • DE

SC422790DWR2

Part No SC422790DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315434-SC422790DWR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC422790DWR2 CAD Model

Description

The SC422790DWR2, manufactured by Freescale Semiconductor (now NXP), is a highly integrated system-on-chip (SoC) designed for automotive applications. This device offers a robust processing solution with a focus on safety, security, and real-time performance. It is part of Freescale/NXP's broader portfolio of automotive microcontrollers and processors. The 'R2' likely indicates a specific revision or version of the SC422790DW.

Applications

  • Automotive Body Control Modules
  • Gateway Modules
  • Vehicle Networking
  • Industrial Control Systems
  • Automotive Lighting Control

Features

  • High-Performance Core: Incorporates a powerful processing core, typically based on ARM Cortex architecture, optimized for real-time tasks.
  • Integrated Memory: Features on-chip Flash memory and RAM for program storage and data processing.
  • Communication Interfaces: Supports various automotive communication protocols such as CAN, LIN, and Ethernet, facilitating seamless integration into vehicle networks.
  • Safety Features: Designed with safety mechanisms like ECC (Error Correction Code) on memory and hardware watchdogs to ensure reliable operation.
  • Security Features: Includes cryptographic hardware accelerators and secure boot capabilities to protect against unauthorized access and tampering.
  • Analog Peripherals: Offers a range of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for sensor interfacing.
  • Timers and PWM Modules: Provides flexible timer and PWM (Pulse Width Modulation) modules for precise control of external devices.
  • Low-Power Operation: Optimized for low-power consumption to minimize battery drain in automotive applications.
  • Operating Temperature Range: Wide operating temperature range suitable for automotive environments (-40°C to +125°C).

Benefits

  • Enhanced System Performance: The high-performance core and integrated memory enable fast and efficient processing of automotive applications.
  • Improved System Reliability: Safety features like ECC and hardware watchdogs enhance system reliability and prevent malfunctions.
  • Secure Communication: Cryptographic hardware accelerators and secure boot capabilities protect against unauthorized access and tampering.
  • Simplified System Design: Integrated communication interfaces and analog peripherals simplify system design and reduce BOM (Bill of Materials) costs.
  • Reduced Power Consumption: Low-power operation minimizes battery drain and extends battery life.
  • Compliance with Automotive Standards: Designed to meet stringent automotive safety and quality standards, such as ISO 26262.

Additional Details

The SC422790DWR2 typically comes in a surface-mount package (e.g., QFP or LQFP) for easy integration into PCBs. It requires a stable power supply and proper decoupling capacitors for reliable operation. The device is supported by a comprehensive development ecosystem, including compilers, debuggers, and evaluation boards. The 'R2' designation could indicate improvements or fixes over the original SC422790DW. Refer to the specific device datasheet for detailed electrical characteristics, timing specifications, package dimensions and differences from the SC422790DW.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess