EN
  • EN
  • DE

SC667189CPUE

Part No SC667189CPUE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315947-SC667189CPUE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC667189CPUE CAD Model

Description

The SC667189CPUE is a processor manufactured by Freescale Semiconductor, now NXP Semiconductors. While specific details on this particular part number are limited, it's possible to infer some information based on Freescale/NXP's processor families from around the time of its production.

Applications

  • Automotive Applications: Freescale/NXP processors are widely used in automotive control systems, including engine management, chassis control, and infotainment systems.
  • Industrial Automation: The processor could be employed in industrial control systems, handling tasks such as motor control, sensor data processing, and communication with other industrial equipment.
  • Networking Equipment: It might be incorporated into networking devices like routers or switches for data processing and network management.
  • Embedded Systems: General embedded applications that require a balance of processing power and low power consumption.

Features

  • High Performance Processing Core: Likely featuring a Power Architecture or ARM-based core depending on the generation.
  • Integrated Memory Controller: Enables efficient access to external memory (SDRAM, Flash).
  • Peripheral Interfaces: Includes standard interfaces like Ethernet, UART, SPI, I2C, and USB for connectivity and communication.
  • Real-Time Capabilities: Designed for real-time operation, crucial for time-sensitive applications.
  • Low Power Consumption: Optimized for power efficiency, allowing for use in battery-powered devices.

Benefits

  • Real-Time Performance: Ensures timely execution of critical tasks.
  • Reliable Operation: Designed for robust performance in harsh environments.
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  • Reduced Power Consumption: Extends battery life in portable applications and lowers overall system power consumption.
  • Scalability: Potentially part of a processor family, offering scalability for different performance requirements.

Given the limited information, the SC667189CPUE probably belongs to a family of embedded processors designed for demanding applications where performance, reliability, and low power consumption are crucial. Specific details regarding clock speed, memory capacity, and I/O configuration would require access to the official datasheet or product specifications from NXP.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1917 $62.3004
28+ $4.2596 $119.2688
42+ $4.1268 $173.3256
58+ $3.9940 $231.6520
75+ $3.8600 $289.5000
101+ $3.4615 $349.6115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess