EN
  • EN
  • DE

SC900734AF

Part No SC900734AF
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1714+
Reference case LQFP100
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 712078-SC900734AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC900734AF CAD Model

Description

The SC900734AF is a system basis chip (SBC) from NXP Semiconductors (formerly Freescale). System basis chips are essential components in automotive electronic control units (ECUs), providing core functionalities such as power management, communication interfaces (CAN, LIN), and safety features.

Applications

  • Automotive ECUs (Engine Control Units, Transmission Control Units, Body Control Modules)
  • Industrial control systems
  • Automotive gateways
  • Power management systems in safety-critical applications

Features

  • Power Management: Integrated voltage regulators for supplying power to various system components.
  • Communication Interfaces: Supports CAN (Controller Area Network) and LIN (Local Interconnect Network) communication protocols.
  • Safety Features: Includes safety features like watchdog timers, voltage monitoring, and reset functions to ensure system reliability.
  • Low Power Consumption: Designed for low power operation to minimize battery drain in automotive applications.
  • Protection Features: Overvoltage, overcurrent, and short-circuit protection to prevent damage to the system.
  • Functional Safety Compliance: Designed to meet automotive functional safety standards such as ISO 26262.

Benefits

  • Improved System Reliability: The integrated safety features and robust design enhance the overall reliability of automotive ECUs.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of discrete components required, leading to lower system cost.
  • Simplified System Design: The comprehensive feature set simplifies the design process for automotive electronic systems.
  • Enhanced System Performance: Efficient power management and communication interfaces contribute to improved system performance.
  • Compliance with Automotive Standards: Meets stringent automotive quality and safety standards.

Additional Details

The SC900734AF typically includes multiple voltage regulators to supply different voltage levels required by the microcontroller and other peripherals. It also integrates a CAN transceiver for reliable communication over the CAN bus. The watchdog timer monitors the microcontroller's activity and triggers a reset if the microcontroller fails to respond within a specified time. The device is often packaged in a QFN (Quad Flat No-leads) package for space-saving and improved thermal performance. Specific details regarding voltage regulator outputs, CAN transceiver speed, and safety features will be documented in the device's datasheet.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess