EN
  • EN
  • DE

SPC5602BMLL4

Part No SPC5602BMLL4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Freesca LQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006469-SPC5602BMLL4
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5602BMLL4 CAD Model

Description

The SPC5602BMLL4 is a 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications that require high performance, functional safety, and real-time capabilities. This microcontroller offers a wide range of integrated peripherals and features to meet the demanding requirements of modern embedded systems.

Applications

  • Automotive Body Control: Managing functions such as lighting, door locks, and window control in vehicles.
  • Industrial Motor Control: Controlling AC induction, permanent magnet synchronous, and brushless DC motors.
  • Automotive Powertrain Control: Managing engine control, transmission control, and hybrid control systems.
  • Industrial Automation: Controlling robots, programmable logic controllers (PLCs), and other automation equipment.
  • Medical Devices: Controlling medical pumps, ventilators, and other medical instruments.

Features

  • 32-bit Power Architecture CPU: Provides high-performance processing capabilities.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: Integrated RAM for data storage and processing.
  • CAN Controllers: Supports Controller Area Network (CAN) communication for automotive and industrial networking.
  • LIN Controllers: Supports Local Interconnect Network (LIN) communication for low-speed automotive networking.

Benefits

  • Increased System Performance: High-performance CPU enables faster processing and improved system responsiveness.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Improved Safety: Functional safety features enhance the reliability and safety of automotive and industrial systems.
  • Enhanced Connectivity: CAN and LIN controllers enable communication with other devices in the system.
  • Simplified Development: Development tools and software libraries simplify application development.

Additional Details

The SPC5602BMLL4 typically operates with a supply voltage of 3.3V or 5V. It is available in various package options, including LQFP and BGA. Detailed specifications regarding clock frequency, memory size, and operating temperature range can be found in the NXP Semiconductors datasheet for the SPC56 family. The microcontroller supports various debugging interfaces, including JTAG and Nexus. It also incorporates security features to protect against unauthorized access and modification of the system.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess