EN
  • EN
  • DE

SPC5602BVLH4

Part No SPC5602BVLH4
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case QFP64
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 712292-SPC5602BVLH4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5602BVLH4 CAD Model

Description

The SPC5602BVLH4 is a 32-bit Power Architecture Microcontroller from NXP Semiconductors, part of the SPC56 family. It is designed for automotive and industrial applications requiring high performance, reliability, and functional safety. This microcontroller offers a balance of processing power, memory, and peripheral interfaces.

Applications:

  • Automotive Engine Control: Manages fuel injection, ignition timing, and other engine parameters for optimal performance and emissions.
  • Transmission Control: Controls gear shifting and torque management in automatic transmissions.
  • Body Control Modules (BCM): Manages various vehicle functions, such as lighting, wipers, and door locks.
  • Industrial Motor Control: Controls the speed and torque of electric motors in industrial applications.
  • Power Steering Systems: Provides electronic control for power steering systems, enhancing vehicle handling and safety.

Features:

  • 32-bit Power Architecture CPU: Delivers high performance for demanding control applications.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage and processing.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for converting analog signals to digital data.
  • Communication Interfaces: Supports CAN, LIN, SPI, and UART communication interfaces for connectivity to other devices.

Benefits:

  • High Performance: The 32-bit Power Architecture CPU delivers high processing power for real-time control applications.
  • Functional Safety: Designed with safety features to meet the requirements of automotive and industrial safety standards.
  • Connectivity: Supports a wide range of communication interfaces for seamless integration into automotive and industrial networks.
  • Reliability: Designed for harsh automotive and industrial environments.
  • Scalability: Part of the SPC56 family, offering a range of devices with different memory sizes and peripheral configurations to meet varying application requirements.

Additional Details:

The SPC5602BVLH4 typically operates at a clock frequency. It features multiple timers, PWM channels, and other peripherals for control applications. The device is often supplied in a surface-mount package suitable for automated assembly. Detailed information regarding memory sizes, peripheral configurations, and electrical characteristics is available in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess