EN
  • EN
  • DE

SPC5604BVLL4

Part No SPC5604BVLL4
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838498-SPC5604BVLL4
Ultra Librarian 3D Model Ultra Librarian SPC5604BVLL4 CAD Model

Description

The SPC5604BVLL4 is a 32-bit Power Architecture® Microcontroller from NXP Semiconductors (formerly Freescale). It is specifically designed for automotive and industrial applications, providing high performance, safety features, and robust communication capabilities. This microcontroller is ideal for complex embedded control systems requiring reliable and real-time processing.

Applications:

  • Automotive powertrain control: Manages engine and transmission functions for optimal performance and efficiency.
  • Industrial automation systems: Controls machinery and processes in manufacturing environments.
  • Body control modules (BCM): Manages vehicle lighting, door locks, and other convenience features.
  • Advanced driver assistance systems (ADAS): Supports safety features such as lane departure warning and adaptive cruise control.
  • Hybrid and electric vehicle (HEV/EV) control: Manages battery, motor, and inverter systems.

Features:

  • 32-bit Power Architecture® e200z4 CPU core: Delivers high processing performance and real-time capabilities.
  • Flash memory: Provides non-volatile storage for program code and data.
  • SRAM memory: Enables fast data access for critical operations.
  • CAN, LIN, SPI, and UART interfaces: Supports various communication protocols for automotive and industrial networks.
  • Analog-to-Digital Converters (ADCs): Converts analog sensor signals to digital data for control algorithms.
  • Timers and PWM channels: Generates precise timing signals for motor control and other applications.
  • Safety features: Includes memory protection unit (MPU) and error correction code (ECC) for reliable operation.

Benefits:

  • High performance: Enables complex control algorithms and real-time processing for demanding applications.
  • Comprehensive connectivity: Supports multiple communication protocols for seamless integration in automotive and industrial networks.
  • Enhanced safety: Meets stringent safety requirements for automotive and industrial applications.
  • Scalable architecture: Offers a range of memory and peripheral options to suit different application needs.
  • Optimized power consumption: Reduces energy consumption and heat dissipation for improved efficiency.

Additional Details:

The SPC5604BVLL4 typically operates at frequencies up to 64MHz. It offers a variety of memory configurations and peripheral options to meet the specific requirements of different applications. The device is available in a low profile LQFP package. This microcontroller is designed to meet the demanding requirements of automotive and industrial applications, offering a robust combination of performance, safety, and connectivity. Its comprehensive feature set and scalable architecture make it a versatile choice for embedded control systems.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess