EN
  • EN
  • DE

VN0300LRLRA

Part No VN0300LRLRA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965339-VN0300LRLRA
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN0300LRLRA CAD Model

Description

The VN0300LRLRA is a small signal MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NXP Semiconductors (formerly Freescale). It is designed for low voltage, low current switching applications.

Applications

  • Load switching: Switching small loads in battery-powered devices.
  • Level shifting: Translating voltage levels in digital circuits.
  • Analog switches: Switching analog signals in audio and sensor circuits.
  • Power management: Used in power management circuits for efficient switching and control.
  • Portable electronic devices: Applications in mobile phones, tablets and other portable devices.

Features

  • Low on-resistance (RDS(on)): Minimizes voltage drop and power dissipation during conduction.
  • Low gate threshold voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Small package size: Enables compact integration in space-constrained applications.
  • Fast switching speed: Provides quick turn-on and turn-off times.
  • Logic level compatible: Designed to be directly driven by logic-level signals.

Benefits

  • Improved efficiency: Reduces power loss due to its low on-resistance.
  • Simplified driving: Can be driven directly by low voltage logic signals.
  • Reduced size: Allows for compact circuit designs.
  • Faster response: Enables fast switching speeds for high-frequency applications.
  • Cost-effective: Provides a low-cost solution for low voltage switching.

Additional Details

The VN0300LRLRA is typically an N-channel enhancement mode MOSFET. The datasheet for this part number will provide specific details about its on-resistance, gate threshold voltage, maximum drain current, and power dissipation. It often comes in a small surface mount package such as SOT-23. The datasheet will also contain information on the gate charge, input capacitance, and output capacitance, which are important parameters for switching applications. Check the datasheet for the maximum gate-source voltage rating to avoid damaging the device. It is compliant with RoHS standards.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess