EN
  • EN
  • DE

XC68HC705V8CFN

Part No XC68HC705V8CFN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980137-XC68HC705V8CFN
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705V8CFN CAD Model

Description

The XC68HC705V8CFN is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It is a member of the HC05 family of MCUs, known for their cost-effectiveness and suitability for a wide array of embedded control applications. This specific variant includes features such as on-chip ROM, RAM, and various peripheral interfaces making it useful for applications requiring real-time control and data processing.

Applications

  • Consumer electronics: Used in various consumer devices such as remote controls, small appliances, and toys.
  • Industrial control: Employed in industrial automation systems, motor control, and sensor monitoring.
  • Automotive applications: Utilized in automotive subsystems like dashboard controls and simple electronic modules.
  • Security systems: Integrated into alarm systems and access control devices.
  • Medical devices: Found in portable medical equipment and monitoring devices.

Features

  • 8-bit CPU: Based on the 68HC05 core, providing sufficient processing power for many embedded tasks.
  • 8KB ROM/EPROM: Offers on-chip memory for storing program code.
  • 176 Bytes of RAM: Provides volatile memory for data storage during program execution.
  • I/O Ports: Includes multiple input/output ports for interfacing with external devices.
  • Timer/Counter: Features a programmable timer/counter for timing and event counting purposes.
  • Serial Communication Interface (SCI): Supports serial communication for data exchange with other devices.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals to digital values.
  • Clock Source: Can operate with an external crystal or an internal RC oscillator.

Benefits

  • Cost-effective: Provides a balance of features and performance at a competitive price point.
  • Low power consumption: Suitable for battery-powered applications due to its low power design.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Ease of programming: Utilizes a straightforward instruction set, making it relatively easy to program.
  • Wide operating voltage range: Can operate over a wide range of supply voltages, increasing design flexibility.

Additional Details

The XC68HC705V8CFN typically operates at clock speeds up to 4 MHz. It is available in various package options, including PDIP, SOIC, and QFP. The microcontroller includes features to support low-power modes, allowing designers to optimize power consumption for specific applications. The SCI module supports asynchronous serial communication, while the ADC provides 8-bit resolution. The part number includes the specific features (such as ROM size and package type) of the device.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess