EN
  • EN
  • DE

XC68HC708KH12FU

Part No XC68HC708KH12FU
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415232-XC68HC708KH12FU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC708KH12FU CAD Model

Description

The XC68HC708KH12FU is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It belongs to the HC08 family, known for its enhanced features and performance compared to the earlier HC05 family. It is designed for embedded control applications requiring more memory and processing power.

Applications:

  • Automotive: Immobilizers, remote keyless entry systems, and small motor controls.
  • Industrial Control: Process controllers, data acquisition systems, and human-machine interfaces (HMIs).
  • Consumer Electronics: Advanced remote controls, smart appliances, and gaming devices.
  • Medical Devices: Portable patient monitoring devices and diagnostic equipment.

Features:

  • CPU: Enhanced 8-bit HC08 CPU core with improved instruction set and addressing modes.
  • Memory: 12 KB of Flash memory for program storage.
  • RAM: 512 bytes of on-chip RAM for data storage.
  • I/O Ports: Multiple programmable I/O ports with flexible pin assignments.
  • Timers: Multiple timer/counter channels with input capture, output compare, and PWM capabilities.
  • Serial Communication: Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) for versatile communication options.
  • Analog-to-Digital Converter (ADC): Integrated 8-channel, 8-bit ADC for analog signal processing.
  • Clock: Internal clock generator with various clock frequency options.
  • Package: FU package

Benefits:

  • Enhanced Performance: The HC08 core provides higher processing speed and efficiency compared to the HC05 family.
  • Large Memory Capacity: The 12KB Flash memory provides ample space for complex application code.
  • Versatile Communication Interfaces: SCI and SPI interfaces facilitate communication with a wide range of peripherals and other microcontrollers.
  • Flexible I/O: Programmable I/O ports allow for easy interfacing with various sensors and actuators.
  • Integrated ADC: The built-in ADC simplifies the design of analog signal processing applications.

The XC68HC708KH12FU is often selected for applications that require a balance of performance, memory capacity, and peripheral integration. Its Flash memory allows for in-system programming, making it easy to update the firmware. The integrated ADC and serial communication interfaces enable the device to be used in a variety of data acquisition and control applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess