EN
  • EN
  • DE

XC68LC040RC25B

Part No XC68LC040RC25B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020760-XC68LC040RC25B
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68LC040RC25B CAD Model

Description

The XC68LC040RC25B is a 32-bit microprocessor from the Motorola 68040 family. It is a low-cost version of the 68040, lacking the floating-point unit (FPU) and memory management unit (MMU). It's designed for embedded systems and general-purpose applications where cost and power consumption are important considerations.

Applications:

  • Embedded Control Systems: Used in industrial control systems, automotive control, and other embedded applications.
  • Networking Devices: Found in routers, switches, and other networking equipment.
  • Printers and Scanners: Utilized in printers, scanners, and other peripherals.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Employed in consumer electronics devices such as set-top boxes and gaming consoles.

Features:

  • 32-bit Architecture: Provides 32-bit data paths and addressing capabilities.
  • 25 MHz Clock Speed: Operates at a clock speed of 25 MHz.
  • Burst Mode Operation: Supports burst mode operation for faster data transfer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Integrated Cache: Includes on-chip instruction and data caches.

Benefits:

  • High Performance: Delivers high performance for embedded applications.
  • Cost-Effective: Provides a cost-effective solution for applications where an FPU and MMU are not required.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated cache simplifies memory system design.
  • Wide Availability: Well-established architecture with readily available development tools and support.

Additional Details:

The XC68LC040RC25B is typically available in a surface-mount package. It is important to consult the Freescale/NXP datasheet for detailed specifications regarding memory interface, interrupt handling, and power requirements. Software development is typically performed using cross-compilers and debuggers. The absence of an FPU makes it unsuitable for applications requiring floating-point arithmetic. Note that, given the age of this part, sourcing new chips may be challenging and alternative solutions might be required for new designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess