EN
  • EN
  • DE

XPC755BRX400LD

Part No XPC755BRX400LD
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980283-XPC755BRX400LD
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC755BRX400LD CAD Model

Description

The XPC755BRX400LD is a PowerPC microprocessor from Freescale Semiconductor (now NXP Semiconductors). It is designed for embedded applications requiring high performance and low power consumption. This processor is commonly used in networking equipment, industrial control systems, and other embedded devices.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and control functions.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Telecommunications: Integrated into base stations, wireless access points, and other telecommunications infrastructure.
  • Imaging and Printing: Used in printers, scanners, and other imaging devices for image processing and control.
  • Aerospace and Defense: Deployed in avionics systems, radar systems, and other defense applications.

Features:

  • PowerPC Architecture: Based on the PowerPC instruction set architecture (ISA).
  • High Clock Speed: Operates at a clock frequency of 400 MHz.
  • Integrated Memory Controller: Includes an integrated memory controller for interfacing with external memory.
  • Multiple Communication Interfaces: Supports various communication interfaces, such as Ethernet, UART, and SPI.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded applications.
  • Reduced System Cost: Integrated features reduce the need for external components.
  • Improved System Reliability: Robust design ensures reliable operation in harsh environments.
  • Enhanced Connectivity: Multiple communication interfaces facilitate easy integration into various systems.
  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.

Additional Details:

The XPC755BRX400LD typically features a 32-bit or 64-bit data bus and a cache memory hierarchy for improved performance. It may also include specialized hardware accelerators for specific tasks, such as encryption or signal processing. The operating temperature range and power supply voltage requirements are important considerations for system design. The processor is usually available in a ball grid array (BGA) package. The manufacturer's datasheet provides detailed specifications, including electrical characteristics, timing diagrams, and thermal characteristics.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess