EN
  • EN
  • DE

XPC8260ZU1FBC

Part No XPC8260ZU1FBC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description XPC8260ZU1FBC Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016197-XPC8260ZU1FBC
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC8260ZU1FBC CAD Model

Description

The Freescale (NXP) XPC8260ZU1FBC is a PowerQUICC II family integrated communications processor. This highly integrated processor is designed for a wide range of networking and communications applications, offering high performance and a rich set of features.

Applications

  • Networking equipment (routers, switches, gateways)
  • Industrial automation systems
  • Telecommunications infrastructure
  • Wireless base stations
  • Storage devices
  • Embedded systems requiring high-performance networking

Features

  • PowerPC Core: Based on a PowerPC architecture CPU core, providing efficient processing capabilities.
  • Integrated Memory Controller: Includes a memory controller to interface with external memory devices such as SDRAM and DDR.
  • Communication Interfaces: Features various high-speed communication interfaces, including Ethernet, UART, PCI, and serial interfaces.
  • Security Features: Integrated security features such as encryption and decryption engines.
  • DMA Controller: Integrated DMA (Direct Memory Access) controller for high-speed data transfers.
  • Power Management: Advanced power management features for optimized energy consumption.

Benefits

  • High Performance: PowerPC core and integrated peripherals deliver high performance for demanding networking and communication tasks.
  • Integration: Integrated memory controller, communication interfaces, and security features reduce the need for external components, simplifying system design and lowering BOM cost.
  • Flexibility: Versatile communication interfaces provide flexibility in connecting to different types of networks and devices.
  • Security: Integrated security features enhance system security and protect sensitive data.
  • Power Efficiency: Advanced power management features optimize energy consumption, reducing operating costs and extending battery life in portable applications.

Additional Details

The XPC8260ZU1FBC operates at a specified clock frequency. Refer to the Freescale/NXP datasheet for detailed specifications, including memory interface details, communication interface configurations, power consumption characteristics, and package information. It is commonly used in applications requiring real-time processing, high-bandwidth networking capabilities, and robust security features. The processor is often found in industrial control systems, networking infrastructure, and telecommunications equipment. Careful consideration of the datasheet is essential for proper implementation and optimization of the system to achieve the desired performance and functionality.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess