EN
  • EN
  • DE

XPC855TZP50D4

Part No XPC855TZP50D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010329-XPC855TZP50D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC855TZP50D4 CAD Model

Description

The XPC855TZP50D4 is a PowerQUICC™ processor from NXP Semiconductors (formerly Freescale). It is a highly integrated communication processor designed for a variety of networking and embedded applications. It combines a PowerPC core with a rich set of peripherals, making it suitable for demanding applications requiring high performance and connectivity.

Applications:

  • Networking equipment (routers, switches, gateways)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded computing platforms
  • Wireless communication systems

Features:

  • PowerPC core
  • Operating frequency: 50 MHz
  • Integrated memory controller
  • Ethernet controllers
  • Serial communication interfaces (UART, SPI, I2C)
  • DMA controller
  • Timers and counters
  • Interrupt controller
  • 3.3V power supply

Benefits:

  • Provides high performance for networking and embedded applications
  • Reduces system component count and board space
  • Simplifies system design
  • Enables flexible connectivity options
  • Supports real-time processing
  • Offers a cost-effective solution

Additional Details:

The XPC855TZP50D4 incorporates a PowerPC processor core, providing the processing power required for complex tasks. It features integrated memory controllers, allowing it to interface with various types of memory, such as SDRAM and Flash memory. The Ethernet controllers enable network connectivity, and the serial communication interfaces support communication with other devices. The DMA controller facilitates high-speed data transfers between peripherals and memory. The device is designed to operate from a 3.3V power supply.

The XPC855TZP50D4 is a versatile communication processor that offers a balance of performance, connectivity, and cost-effectiveness. Its integrated features make it suitable for a wide range of networking and embedded applications. The PowerPC core and integrated peripherals provide the processing power and connectivity options required for demanding tasks, while its low power consumption makes it suitable for battery-powered devices. This component is ideal for creating advanced networking and control solutions.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess