EN
  • EN
  • DE

XPC860DECZP50C1

Part No XPC860DECZP50C1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031932-XPC860DECZP50C1
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860DECZP50C1 CAD Model

Description

The XPC860DECZP50C1 is a PowerQUICC microprocessor from Freescale Semiconductor (now NXP). It is a member of the MPC860 family, which is widely used in embedded systems requiring processing power, networking capabilities, and peripheral interfaces. The 'DEC' designation generally indicates a specific feature set or configuration within the broader MPC860 family. This microprocessor is known for its integration of a CPU core, communication interfaces, and memory controllers, making it suitable for various embedded applications.

Applications

  • Networking Devices: Routers, switches, and gateways.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and automation equipment.
  • Telecommunications Equipment: Base stations and wireless communication devices.
  • Embedded Computing Platforms: Single-board computers and custom embedded systems.
  • Automotive Applications: Control systems and in-vehicle networking.

Features

  • Power Architecture CPU Core: Based on the PowerPC architecture for high performance.
  • Integrated Memory Controller: Supports various memory types, such as SDRAM and DDR.
  • Communication Interfaces: Ethernet, UART, SPI, and I2C interfaces for communication.
  • DMA Controller: Direct Memory Access (DMA) for efficient data transfer.
  • Timers and Counters: For timing and control functions.
  • Interrupt Controller: Manages interrupts from various peripherals.
  • ZP50C1 Package: Specific package type for surface mounting.

Benefits

  • High Performance: Delivers processing power for demanding applications.
  • Integration: Reduces component count and simplifies system design.
  • Connectivity: Provides a wide range of communication interfaces.
  • Flexibility: Suitable for various embedded applications.
  • Reduced Development Time: Supported by comprehensive development tools and software libraries.

The XPC860DECZP50C1 is packaged in a surface-mount package. The '50' in the part number likely refers to the clock frequency (50 MHz). The 'C1' may indicate a specific revision or configuration option. This microprocessor integrates a PowerPC-based CPU core with a rich set of peripherals, making it a versatile solution for embedded systems. The integrated memory controller simplifies memory interface design, and the communication interfaces enable connectivity to a wide range of external devices. The DMA controller allows for efficient data transfer between memory and peripherals without CPU intervention. The XPC860 family was designed for applications requiring a balance of performance, integration, and low power consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess