EN
  • EN
  • DE

XPC860ENCZP50C1

Part No XPC860ENCZP50C1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410409-XPC860ENCZP50C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860ENCZP50C1 CAD Model

Description

The XPC860ENCZP50C1 is a PowerQUICC processor manufactured by NXP Semiconductors (formerly Freescale). This embedded processor utilizes the Power Architecture™ core and is engineered for various communication and networking applications. It combines a processing core with integrated peripherals to provide a compact and efficient solution.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Telecommunications equipment
  • Embedded systems with network connectivity
  • Wireless communication devices

Features

  • Power Architecture™ core: Offers a robust and efficient processing platform.
  • Integrated Ethernet controllers: Facilitates network connectivity.
  • Serial communication interfaces: Supports UART, SPI, and other serial protocols.
  • Memory controller: Accommodates SDRAM and other memory types.
  • DMA controller: Enables efficient data transfer between peripherals and memory.

Benefits

  • High performance: Delivers fast and reliable processing for networking tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved system reliability: Robust design ensures stable operation.
  • Enhanced flexibility: Configurable peripherals enable customization.
  • Faster time to market: Development tools and support accelerate product development.

Additional Details

The XPC860ENCZP50C1 typically operates at a frequency of 50 MHz. The integrated memory controller generally supports SDRAM. Its communication interfaces often include Ethernet MACs, UARTs, and other serial communication ports. It is utilized in embedded applications demanding real-time processing and robust networking. Always consult the official NXP datasheet for detailed specifications, pinouts, and electrical characteristics.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess