EN
  • EN
  • DE

FT245BL-T

Part No FT245BL-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Specialized ICs
Description IC USB FS PARALLEL FIFO 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Tray
Status Active
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 067562-FT245BL-T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FT245BL-T CAD Model

Description

The FT245BL-T is a versatile USB FIFO (First-In, First-Out) interface Integrated Circuit from Future Technology Devices International Ltd (FTDI). This IC is designed to facilitate seamless communication between a USB host and a range of electronics, such as microcontrollers, FPGAs, and other digital interfaces. It is an ideal solution for adding USB connectivity to industrial controls, instrumentation, and other devices where a USB interface is required.

Featuring FTDI's proprietary technology, the FT245BL-T simplifies USB integration by handling all the USB signaling and protocols. It operates at USB 2.0 Full Speed (12 Mbps) and is equipped with an 8-bit parallel FIFO interface for data transfers. The chip supports various data transfer rates and is capable of transferring data at up to 1 Megabyte per second.

The FT245BL-T is designed for flexibility, offering a range of configurable options via EEPROM settings, such as device descriptors and FIFO transfer sizes. It also supports FTDI's unique Asynchronous and Synchronous Bit Bang interface modes, enabling the user to control the IC using simple software commands.

This IC is equipped with multiple integrated features such as an integrated 3.3V level converter for USB I/O, an integrated level converter on the FIFO and control signals for interfacing to 5V logic, and an integrated 6 MHz - 48 MHz clock multiplier PLL. It supports both 5V and 3.3V IO levels (the device is 5V tolerant) and comes in a compact LQFP-32 package. The FT245BL-T also includes an integrated 1024-bit internal EEPROM for storing device descriptors and a unique USB serial number if required.

With its comprehensive feature set, the FT245BL-T from FTDI is a robust and reliable choice for developers looking to add USB functionality with minimal design effort and is widely used in a variety of applications across different industries.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.1169
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess