EN
  • EN
  • DE

FT312D-32Q1C-T

Part No FT312D-32Q1C-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST CTRL 32-QFN / USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tray
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number FT312D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 768-1183,FT312D-32Q1C-T-ND
Standard Package 260
Win Source Part Number 1188417-FT312D-32Q1C-T
Ultra Librarian 3D Model Ultra Librarian FT312D-32Q1C-T CAD Model

Description

FTDI FT312D-32Q1C-T USB to Serial UART Interface

The FT312D-32Q1C-T is a high-quality USB to serial UART interface product from Future Technology Devices International Ltd (FTDI). This advanced IC is designed to provide seamless and efficient bridge connections between USB and serial UART interfaces, making it an ideal choice for a wide range of applications in industrial, computing, and consumer electronics.

At the heart of the FT312D-32Q1C-T is FTDI's proprietary technology that ensures reliability and high performance. The device supports various data transfer rates and is equipped with a suite of features that make it versatile for many uses. It is particularly suitable for applications that require a UART interface to be added to a USB host system without the need for any firmware or driver development.

The FT312D-32Q1C-T comes in a compact 32-pin QFN package, making it easily integrable into space-constrained designs. It operates over a -40°C to +85°C temperature range, ensuring robust performance in harsh environments. The device is also USB 2.0 Full Speed compatible and has an integrated MTP memory for storing device configurations.

Key features of the FT312D-32Q1C-T include:

  • Integrated USB transceiver; no external resistors required
  • Integrated power-on-reset circuit
  • Fully integrated clock generation with no external crystal required
  • Configurable I/O pin output drive strength
  • UART interface support for 7 or 8 data bits, 1 or 2 stop bits, and odd / even / mark / space / no parity
  • Integrated 2048-byte MTP memory for storing device configurations
  • Support for USB suspend and resume operations
  • Support for bus-powered or self-powered operation

With its plug-and-play functionality, the FT312D-32Q1C-T simplifies the implementation process and accelerates time-to-market for developers. Whether you're designing a new piece of consumer tech or updating an industrial system, the FT312D-32Q1C-T from FTDI is a reliable and efficient solution for bridging USB to serial UART interfaces.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9607 $53.7642
14+ $7.3524 $102.9336
22+ $7.1227 $156.6994
30+ $6.8929 $206.7870
38+ $6.6631 $253.1978
51+ $5.9738 $304.6638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess