EN
  • EN
  • DE

FT4222HQ-D-T

Part No FT4222HQ-D-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I2C/SPI USB 2.0 I2C, SPI Interface 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to I²C/SPI
Interface I2C, SPI
Standards USB 2.0
Voltage - Supply 1.8V, 2.5V, 3.3V, 5V
Current - Supply 78mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number FT4222
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847990-FT4222HQ-D-T
Ultra Librarian 3D Model Ultra Librarian FT4222HQ-D-T CAD Model

Description

FT4222HQ-D-T - FTDI, Future Technology Devices International Ltd

The FT4222HQ-D-T is a versatile and high-quality integrated circuit from FTDI, Future Technology Devices International Ltd, designed to provide an effective bridge between USB and multi-protocol serial interfaces. This advanced IC is part of FTDI's expansive portfolio of USB interface solutions and is particularly well-suited for applications requiring a USB to multi-protocol serial bridge with a small footprint and low power consumption.

Key Features

  • Interface Compliance: The device is compliant with USB 2.0 Hi-Speed (480 Mb/s) and operates efficiently with USB 1.1 full-speed hosts.
  • Multi-Protocol Capability: It supports a variety of serial communication protocols including I2C, SPI, and GPIO interfaces, making it highly adaptable for various communication needs.
  • Flexible Configuration: The FT4222HQ-D-T can be configured as a 4-wire SPI master, a 2-wire or 4-wire SPI slave, or an I2C master/slave, providing the user with multiple configuration options.
  • Integrated Clock Circuit: The device includes an integrated clock circuit that reduces the need for external components, simplifying the design and reducing the overall bill of materials.
  • Low Power Consumption: Designed for efficiency, the FT4222HQ-D-T operates with low power consumption, making it ideal for battery-powered and energy-sensitive applications.

Applications

The FT4222HQ-D-T is suitable for a wide range of applications, such as:

  • USB interfaces for peripheral devices
  • Serial communication for microcontrollers
  • Bridge solutions for legacy peripherals to USB
  • Home automation and IoT devices
  • Industrial control systems

Quality and Reliability

FTDI is known for its commitment to quality, and the FT4222HQ-D-T is no exception. Manufactured with precision and attention to detail, this IC meets the high standards expected from FTDI products, ensuring reliability and performance for critical applications.

Whether for development of new systems or upgrading existing designs, the FT4222HQ-D-T offers a compact, reliable, and versatile solution for USB to serial protocol bridging needs.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
Lowest to $10.0855
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7947 $54.3576
18+ $5.5751 $100.3518
28+ $5.4009 $151.2252
39+ $5.2267 $203.8413
50+ $5.0525 $252.6250
67+ $4.5298 $303.4966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess