EN
  • EN
  • DE

UM232H

Part No UM232H
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Evaluation and Demonstration Boards and Kits
Description MOD USB HS FT232H EVAL / FT232H USB 2.0 to Serial FIFO Bridge Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr FTDI, Future Technology Devices International Ltd
Package Box
Type Interface
Function USB 2.0 to Serial FIFO Bridge
Embedded No
Utilized IC / Part FT232H
Primary Attributes High Speed (480Mbps) Transceiver
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number UM232
Standard Package 5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1340902-UM232H
Ultra Librarian 3D Model Ultra Librarian UM232H CAD Model

Description

FTDI UM232H Single Channel USB Hi-Speed FT232H Development Module

The UM232H module, brought to you by Future Technology Devices International Ltd (FTDI), is a versatile and compact USB-to-serial/FIFO development module in the FTDI product range. This module is designed around the high-performance FT232H chip, which is a single-channel USB 2.0 Hi-Speed (480Mb/s) to UART/FIFO IC. It serves as a quick and easy solution for implementing a USB interface to serial UARTs, FIFO or other types of interfaces with minimal design effort.

The UM232H is perfect for bridging legacy peripherals to USB, offering a simple pathway for data communication and file transfer. With its high data transfer rates, this module is ideal for applications in various fields, including industrial control, instrumentation, and telecommunications.

Key Features:

  • Integrated FT232H chip handles all the USB signaling and protocols.
  • Provides a USB 2.0 Hi-Speed (480Mb/s) to UART/FIFO interface.
  • Supports a variety of interface options: UART, FIFO, I2C, SPI, and JTAG.
  • On-board EEPROM for I/O configuration and USB ID storage.
  • USB-powered, with an option for external power supply if required.
  • Compact module with a 2.54mm pitch, suitable for breadboarding and prototyping.
  • Comprehensive set of drivers available for Windows, Mac, and Linux platforms.
  • LEDs for visual indication of traffic and power status.

With its flexible interface options, the UM232H can be used for a wide range of applications. The module's DIP module packaging makes it breadboard-friendly and suitable for prototyping work. FTDI's royalty-free VCP and D2XX drivers offer further ease of integration, ensuring that the UM232H can be seamlessly integrated into existing systems as well as new designs.

Whether you are working on rapid prototyping or developing a full-scale USB solution, the UM232H from FTDI provides a reliable and efficient bridge between your software and hardware interfaces.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0423 $59.0423
3+ $48.4450 $145.3350
4+ $46.9311 $187.7244
5+ $45.4172 $227.0860
6+ $43.9033 $263.4198
8+ $39.3615 $314.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess