EN
  • EN
  • DE

1MBH05D-060

Part No 1MBH05D-060
Manufacturer Fuji Electric
Catalog Hard To Find
Description Ratings and characteristics of Fuji IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1121602-1MBH05D-060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1MBH05D-060 CAD Model

Description

The 1MBH05D-060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for various power switching applications, offering a balance of performance and reliability in a compact package. This module is commonly used in inverters, motor drives, and power supplies.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in various industrial applications.
  • Inverters: Employed in inverter circuits to convert DC power to AC power, suitable for applications such as UPS (Uninterruptible Power Supplies) and solar power inverters.
  • Welding Machines: Used in welding equipment to provide precise control over the welding current, enhancing weld quality and efficiency.
  • Power Supplies: Integrated into power supplies for industrial and commercial equipment, offering stable and efficient power conversion.
  • Induction Heating: Used in induction heating systems for precise temperature control and efficient heating processes.

Features

  • High-Speed Switching: Allows for efficient operation at high frequencies, minimizing switching losses.
  • Low Saturation Voltage: Reduces power dissipation and improves overall efficiency.
  • High Blocking Voltage: Provides robust protection against voltage spikes and surges.
  • Isolated Baseplate: Simplifies thermal management and offers electrical isolation for enhanced safety.
  • Compact Design: The module's small size makes it suitable for space-constrained applications.

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Provides stable and dependable performance in demanding environments.
  • Simplified System Design: Integrates multiple components into a single module, reducing complexity and size.
  • Reduced Maintenance: Offers long-term reliability, minimizing downtime and maintenance costs.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation even at high power levels.

Additional Details

The 1MBH05D-060 has a voltage rating of 600V and a current rating that is specified by the 05, meaning 5 Amps. It is specifically designed for applications that require low to moderate power switching capabilities. This IGBT module is designed for ease of use, with an isolated baseplate to assist in thermal management. Its compact size contributes to the efficient design of power electronic systems, optimizing space usage while providing reliable performance. Fuji Electric's quality control ensures the 1MBH05D-060 meets the stringent requirements of its intended applications.

The 1MBH05D-060 IGBT module is chosen by engineers and designers for its reliability and efficiency in various power control circuits. The integration of important functionalities into a single module helps to simplify system design and lower the system footprint. Fuji Electric strives for excellence in its products, ensuring the 1MBH05D-060 offers excellent performance and longevity in power electronic applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess