EN
  • EN
  • DE

1MBI1600U4C-120

Part No 1MBI1600U4C-120
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description IGBT, MODULE, SINGLE, 1600A/1200V; Transistor Polarity: Dual N Channel; DC Collec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Collector Emitter Breakdown Voltage 1.2 kV
Collector Emitter Voltage (VCEO) 2.11 V
Element Configuration Single
Height 38 mm
Length 140 mm
Max Collector Current 1.6 kA
Max Operating Temperature 150 °C
Max Power Dissipation 9.61 kW
Mount Screw
Number of Pins 7
REACH SVHC Unknown
RoHS Compliant
Width 130 mm
Win Source Part Number 1219443-1MBI1600U4C-120
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI1600U4C-120 CAD Model

Description

The 1219443-1MBI1600U4C-120 is a module electronic component manufactured by Fuji Electric.

  • Case/Package: Module
  • Length: 140 mm
  • Height: 38 mm
  • Width: 130 mm
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Max Power Dissipation: 9.61 kW
  • Max Operating Temperature: 150°C
  • Collector Emitter Voltage (VCEO): 2.11 V
  • Max Collector Current: 1.6 kA
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Linear Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess