EN
  • EN
  • DE

2SK2642-01MR

Part No 2SK2642-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON POWER MOS-FET / Trans MOSFET N-CH 500V 15A 3-Pin(3+Tab) TO-220F15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159568-2SK2642-01MR
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2642-01MR
Introduction Date February 04, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2642-01MR CAD Model

Description

The 2SK2642-01MR is a highly efficient N-channel MOSFET transistor, designed for advanced electronic applications that demand precise control and robustness. It represents a convergence of performance, durability, and functionality in electronic design components.

Features and Benefits

  • Precision Control Features: Designed to provide precise control over power and signal modulation, essential in complex electronic systems.
  • Energy Efficiency: Boasting low power dissipation, the 2SK2642-01MR contributes significantly to increased energy efficiency in applications.
  • Heat Management: Superior heat dissipation features allow it to function consistently in high-temperature environments without risk of failure.
  • Versatile Integration: The transistor’s versatile design supports seamless integration across a broad spectrum of electronic devices.

Applications

  • Power Management Systems: The 2SK2642-01MR is often used in advanced power management systems, notable for its precision and reliability.
  • Communication Devices: Suitable for communication devices, facilitating clear and precise signal amplification and management.
  • Consumer Electronics: This MOSFET is instrumental in designing high-performance consumer electronics, enhancing efficiency and lowering power costs.
  • Industrial Control Systems: Utilized in industrial control systems for efficient and resilient power management.

Additional DetailsThe 2SK2642-01MR combines the best of advanced N-channel MOSFET technology to deliver unparalleled performance tailored to modern requirements. While it lacks specific manufacturer details, it continues to be a reliable choice across varying applications, ensuring high standards of operation and integration versatility in the electronics industry.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess