EN
  • EN
  • DE

2SK3364-01

Part No 2SK3364-01
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-CHANNEL SILICON POWER MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127566-2SK3364-01
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3364-01 CAD Model

Description

The 2SK3364-01 is an N-channel power MOSFET from Fuji Electric. It is designed for high-speed switching applications, offering low on-resistance and gate charge.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor drives
  • Power inverters
  • Solid-state relays
  • Uninterruptible Power Supplies (UPS)

Features

  • N-channel MOSFET: Provides efficient switching capabilities.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Low gate charge (Qg): Reduces drive power requirements.
  • High avalanche ruggedness: Offers robust performance under transient conditions.
  • Excellent dv/dt capability: Provides stable operation in noisy environments.

Benefits

  • Improved energy efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
  • Reduced heat sink requirements: Lower power loss translates to less heat generation, simplifying thermal management.
  • Enhanced switching performance: Fast switching speed allows for higher operating frequencies and improved response times.
  • Simplified drive circuitry: Low gate charge reduces the complexity and cost of the gate drive circuit.
  • Increased system reliability: High avalanche ruggedness ensures reliable operation under stress conditions.

Additional Details

The 2SK3364-01 typically comes in a TO-220 or similar package. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. The low on-resistance is a crucial parameter for minimizing conduction losses in high-current applications. The fast switching speed makes it suitable for high-frequency power conversion systems. Additionally, its avalanche ruggedness is essential for protecting the device from voltage spikes and transient events. Ensure proper gate drive voltage is applied for optimal switching performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess