The 2SK3597-01-TE24L is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for use in high-efficiency power switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is suited for various power electronics circuits where minimizing losses and maximizing performance are critical.
Applications
- Switching regulators
- DC-DC converters
- AC adapters
- Motor control circuits
- Power inverters
Features
- N-channel MOSFET
- Low on-state resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- Surface mount package
- RoHS compliant
Benefits
- Improved energy efficiency in power conversion
- Reduced heat dissipation, enhancing system reliability
- Enhanced dynamic performance in switching applications
- Robustness against voltage transients
- Facilitates compact and efficient circuit designs
Additional Details
The 2SK3597-01-TE24L typically offers a drain-source voltage (VDSS) rating of 900V, continuous drain current (ID) rating of around 7A, and gate-source voltage (VGSS) rating of ±30V. The device is commonly packaged in a surface-mount format (e.g., TO-251 or TO-252), enabling automated assembly and space-saving designs. The MOSFET incorporates features such as gate charge optimization to enhance switching performance and reduce gate drive requirements. Fuji Electric's 2SK3597-01-TE24L is engineered for reliable operation in demanding power applications, providing a balance of efficiency, ruggedness, and ease of use.