EN
  • EN
  • DE

6MBP75VDA120-50

Part No 6MBP75VDA120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 1.2 kV
Height 14 mm
Length 128.5 mm
Max Collector Current 75 A
Maximum Operating Temperature 110 °C
Max Power Dissipation 305 W
Min Operating Temperature -20 °C
Mount PCB
Number of Pins 25
RoHS Non-Compliant
Width 84 mm
Win Source Part Number 1025646-6MBP75VDA120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBP75VDA120-50 CAD Model

Description

The 6MBP75VDA120-50 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. It integrates multiple power semiconductor devices and their associated drive and protection circuitry into a single package. This IPM is designed for applications requiring efficient and reliable control of three-phase AC motors and inverters.

Applications

  • AC Motor Drives
  • Inverter Systems
  • Servo Drives
  • Industrial Automation
  • Power Supplies

Features

  • Integrated Gate Drivers
  • Overcurrent Protection
  • Short-Circuit Protection
  • Undervoltage Lockout
  • Thermal Monitoring

Benefits

  • Simplified System Design: Integration of power devices and drive circuitry reduces the component count and simplifies the overall system design.
  • Enhanced System Reliability: Built-in protection features such as overcurrent and short-circuit protection enhance the reliability of the system.
  • Improved System Efficiency: Efficient power switching reduces power losses and improves overall system efficiency.
  • Compact System Size: Integration of multiple components into a single package reduces the overall system size.
  • Reduced Development Time: Integrated gate drivers and protection features reduce the development time and effort required.

Additional Details

The 6MBP75VDA120-50 typically includes six IGBTs (Insulated Gate Bipolar Transistors) arranged in a three-phase bridge configuration, along with integrated gate drivers and protection circuitry. Its key electrical characteristics include a high voltage rating (1200V) and a high current rating (75A). It's important to consult the datasheet for the specific voltage, current, and other relevant parameters to ensure proper application.

When using the 6MBP75VDA120-50, proper heat sinking is crucial to maintain the IPM's operating temperature within the specified limits. Adequate cooling ensures the long-term reliability and performance of the IPM. Proper wiring and connection techniques are also important to minimize noise and ensure reliable operation. The integrated protection features provide valuable safeguards against overcurrent, short-circuit, and undervoltage conditions. Careful consideration of the application requirements and proper implementation of the IPM are essential for optimal performance and reliability.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7555 $116.7555
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess