EN
  • EN
  • DE

XC6126N36A7R-G

Part No XC6126N36A7R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979016-XC6126N36A7R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6126N36A7R-G CAD Model

Description

The XC6126N36A7R-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This functionality is crucial for preventing erratic behavior and ensuring the proper operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers during power-up or voltage drops.
  • CPU voltage monitoring: Protects CPUs from operating at insufficient voltage levels.
  • Power supply monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-powered devices: Supervises battery voltage to prevent deep discharge and ensure data integrity.
  • Industrial control systems: Provides reliable voltage monitoring in harsh industrial environments.

Features

  • High accuracy: Provides precise voltage detection with a typical accuracy of ±1%.
  • Low power consumption: Minimizes power consumption to extend battery life in portable devices.
  • Small package: Available in a compact SOT-25 package for space-constrained applications.
  • Adjustable detection voltage: The detection voltage can be selected from a wide range of options to suit specific application requirements (3.6V in this specific model).
  • Built-in hysteresis: Prevents chattering of the reset signal due to noise or voltage fluctuations.
  • Open drain output: Allows for flexible connection to various microcontroller inputs.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by voltage drops.
  • Enhanced data integrity: Protects data from corruption during power failures or brownouts.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified circuit design: Integrates voltage detection functionality into a single chip.
  • Reduced system cost: Eliminates the need for external voltage monitoring components.

Additional Details

The XC6126N36A7R-G operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in a variety of environments. It features an open drain output, which requires a pull-up resistor to the supply voltage. The hysteresis is designed to prevent oscillations around the threshold voltage. The detection voltage is factory set, ensuring consistent performance. It uses CMOS technology and is RoHS compliant. The 'N' in the part number designates the output type.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess