EN
  • EN
  • DE

FMH06N90GQ-P

Part No FMH06N90GQ-P
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976950-FMH06N90GQ-P
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMH06N90GQ-P CAD Model

Description

The FMH06N90GQ-P is a high-voltage N-channel power MOSFET from Fuji Electric. This MOSFET is designed for high-efficiency switching applications, offering fast switching speeds and low on-resistance. It is commonly used in power supplies, motor control, and other high-power applications.

Applications:

  • Power Supplies: Used in both AC-DC and DC-DC power supplies for efficient power conversion.
  • Motor Control: Implemented in motor drives for industrial and automotive applications.
  • Inverters: Applied in solar inverters, UPS (Uninterruptible Power Supplies), and other power inverters.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems.
  • Welding Machines: Employed in welding equipment for power control and switching.

Features:

  • Voltage Rating: 900V
  • Continuous Drain Current: 6A
  • On-Resistance (RDS(on)): 1.55 Ohms (typical)
  • Gate Charge: 17 nC (typical)
  • Package Type: TO-220F
  • Avalanche Energy: 18 mJ

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications, enhancing reliability.
  • Low On-Resistance: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses, leading to higher efficiency.
  • Ease of Use: TO-220F package simplifies mounting and thermal management.
  • Improved Thermal Performance: Offers enhanced heat dissipation, increasing device reliability.
  • High Avalanche Ruggedness: Provides added protection against voltage spikes and transients.

Additional Details:

The FMH06N90GQ-P utilizes advanced MOSFET technology to achieve low on-resistance and fast switching speeds. Its TO-220F package offers excellent thermal performance, allowing for efficient heat dissipation. The high voltage rating of 900V makes it suitable for applications with stringent voltage requirements. The device's low gate charge reduces gate drive power requirements. With its robust design and excellent performance characteristics, the FMH06N90GQ-P is a reliable choice for various power electronics applications. It is designed to offer optimal performance and efficiency in demanding applications, contributing to overall system reliability and energy savings. Its avalanche energy rating provides enhanced protection against inductive loads and voltage transients.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess