EN
  • EN
  • DE

S-MB15G222PV-ES-ER

Part No S-MB15G222PV-ES-ER
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 327788-S-MB15G222PV-ES-ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-MB15G222PV-ES-ER CAD Model

Description

The S-MB15G222PV-ES-ER is a multilayer ceramic capacitor (MLCC) manufactured by Fuji Electric. These capacitors are designed for a wide range of applications requiring stable and reliable performance, especially in high-frequency circuits.

Applications

  • High-Frequency Circuits: Ideal for use in RF and microwave applications due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
  • Power Amplifiers: Used in power amplifier circuits for decoupling and bypassing to ensure stable power supply.
  • Mobile Communication Devices: Suitable for integration into mobile phones, tablets, and other communication devices for impedance matching and signal filtering.
  • Wireless LAN (WLAN) Systems: Utilized in WLAN modules to filter noise and stabilize signals, enhancing communication quality.
  • Base Stations: Employed in cellular base stations for filtering, tuning, and impedance matching in transmission and reception circuits.
  • Satellite Communication: Applicable in satellite communication systems for signal processing and power management due to their high reliability.
  • Medical Devices: Found in medical imaging and monitoring equipment where high reliability and precision are crucial.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test instruments requiring accurate and stable performance.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a compact size.
  • Low ESR and ESL: Minimizes energy loss and signal distortion, enhancing circuit performance.
  • High Q-Factor: Ensures efficient energy storage and low insertion loss, vital for high-frequency applications.
  • Excellent Temperature Stability: Maintains stable capacitance values over a wide temperature range, ensuring reliable operation in various environments.
  • High Voltage Rating: Capable of withstanding high voltages, making them suitable for power applications.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Improved Circuit Performance: Low ESR and ESL contribute to enhanced signal integrity and reduced power loss.
  • Reliable Operation: Stable capacitance over temperature and voltage ensures consistent performance.
  • Compact Design: Small size allows for high-density circuit layouts, saving valuable board space.
  • Reduced Noise: Effective decoupling and bypassing capabilities minimize noise in sensitive circuits.
  • Cost-Effective: Automated assembly compatibility lowers production costs.
  • Environmental Compliance: RoHS compliance ensures that the components are environmentally friendly.
  • High-Frequency Performance: Designed to operate effectively at high frequencies.

Additional Details

The S-MB15G222PV-ES-ER features a capacitance value of 2.2pF. It is designed for surface mount technology, making it easy to integrate into automated assembly processes. These capacitors are known for their robustness and long lifespan, making them an excellent choice for applications where reliability is paramount.

Technical Specifications (Example):

  • Capacitance: 2.2 pF
  • Voltage Rating: (Consult datasheet for specific voltage rating)
  • Tolerance: (Consult datasheet for specific tolerance)
  • Temperature Coefficient: (Consult datasheet for specific temperature coefficient)
  • Operating Temperature Range: (Consult datasheet for specific temperature range)
  • Package: SMD

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess