EN
  • EN
  • DE

SFCB71142ARB-G

Part No SFCB71142ARB-G
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 318877-SFCB71142ARB-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFCB71142ARB-G CAD Model

Description

The SFCB71142ARB-G, manufactured by Fuji Electric, is a power semiconductor module. This module is designed for use in applications requiring efficient and reliable power control.

Applications

  • Inverter circuits for motor control.
  • Power supplies for industrial equipment.
  • Uninterruptible Power Supplies (UPS).
  • Welding machines.
  • Renewable energy systems (e.g., solar inverters, wind turbine converters).

Features

  • Low saturation voltage for reduced power loss.
  • High-speed switching capability.
  • Isolated baseplate for easy mounting.
  • Integrated temperature sensor for monitoring.
  • Robust design for harsh environments.

Benefits

  • Improved energy efficiency due to low power losses.
  • Increased system reliability with robust construction.
  • Simplified thermal management with integrated temperature sensor.
  • Reduced system size and cost due to compact design.
  • Enhanced system performance through fast switching speeds.

Additional Details

While specific electrical characteristics (voltage, current ratings) vary depending on the exact module configuration within the SFCB71142ARB-G series, they generally operate within medium to high power ranges. The module typically consists of IGBTs (Insulated Gate Bipolar Transistors) and diodes arranged in a half-bridge or full-bridge configuration, offering flexible application possibilities. The internal structure allows for effective heat dissipation, contributing to the module's longevity. Fuji Electric's expertise in power semiconductors ensures that this module meets stringent quality standards and delivers dependable performance.

Datasheets provide comprehensive information on voltage and current ratings, switching characteristics, thermal resistance, and other crucial parameters for selecting the correct module for the intended application. Proper heat sinking is essential to maintaining the module's performance within the specified operating temperature range. The integrated temperature sensor helps monitor the module's temperature and prevent overheating, which can lead to premature failure.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess