EN
  • EN
  • DE

UPD780034AGK-B22-9ET-A

Part No UPD780034AGK-B22-9ET-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394482-UPD780034AGK-B22-9ET-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780034AGK-B22-9ET-A CAD Model

Description

The UPD780034AGK-B22-9ET-A is a microcontroller unit (MCU) manufactured by NEC, now a part of Renesas Electronics. It is categorized under the 78K0 series of microcontrollers, which are well-regarded for their low power consumption and adaptability across various embedded applications. This particular MCU is engineered to offer an optimized blend of efficient processing and minimal energy usage.

Applications

  • Remote Controls: Utilized in remote control devices for televisions, air conditioners, and other consumer electronics.
  • Consumer Electronics: Suitable for deployment in small consumer electronics such as toys, kitchen appliances, and basic home automation systems.
  • Industrial Control Systems: Employed in fundamental industrial control applications, including sensor monitoring and automation tasks.
  • Automotive Subsystems: Integrated into automotive systems for functions like lighting control and simple sensor interfaces.
  • Medical Devices: Used in portable medical devices where low power consumption and reliable operation are essential.

Features

  • 8-bit CPU Core: Employs the NEC 78K0 architecture, providing efficient processing for a broad range of control tasks.
  • Low Power Consumption: Designed to minimize energy usage, making it ideal for battery-operated applications.
  • On-Chip Memory: Includes internal Flash memory for program storage and RAM for data storage during operation.
  • Timers: Features multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC facilitates the conversion of analog signals to digital values, enabling sensor input.
  • Interrupt Controller: Manages multiple interrupt sources for responsive event handling.
  • General-Purpose I/O (GPIO): Provides versatile input/output pins for interfacing with external components.

Benefits

  • Extended Battery Life: Low power design extends the operational life of battery-powered devices.
  • Cost-Effective Solution: Integration of essential peripherals reduces the need for external components, decreasing overall system costs.
  • Simplified Development: Comprehensive development tools and documentation support easy integration and programming.
  • Robust Performance: Offers stable and dependable operation across a range of environmental conditions.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780034AGK-B22-9ET-A operates within a specific voltage range, generally between 2.7V and 5.5V, and is designed to function effectively in a temperature range from -40°C to +85°C. It incorporates a watchdog timer for error detection and recovery, along with various power-saving modes to further optimize energy consumption. The package type is typically a small outline package (SOP) or a similar compact form factor, facilitating easy integration into electronic designs. Programming and debugging are commonly supported through a dedicated interface using NEC/Renesas development tools.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess