EN
  • EN
  • DE

YA869C04R

Part No YA869C04R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106035-YA869C04R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YA869C04R CAD Model

Description

The YA869C04R is another power semiconductor module manufactured by Fuji Electric, likely a diode or thyristor module intended for power electronics applications. Similar to other modules in the YA86x series, it is designed for high-power switching and rectification but may have different specific electrical characteristics and applications.

Applications

  • AC Motor Drives: Utilized in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications.
  • DC Power Supplies: Used in high-power DC power supplies for various industrial equipment and telecommunications systems requiring stable DC voltage.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide uninterrupted power to critical loads during power outages.
  • Welding Equipment: Found in welding machines to control the welding current, ensuring precise and efficient welding processes.
  • Renewable Energy Systems: Incorporated in solar inverters and wind turbine converters to convert DC power generated from renewable sources into AC power for grid connection or local use.

Features

  • High Voltage Capability: Designed to operate at high voltage levels, typically in the range of hundreds or thousands of volts, depending on the specific application.
  • High Current Capacity: Capable of handling high current loads, often reaching hundreds of amperes, enabling use in high-power systems.
  • Isolated Baseplate: Provides electrical isolation between the semiconductor devices and the mounting surface, enhancing safety and simplifying system design.
  • Robust Package: Designed for reliable operation in harsh industrial environments, ensuring long-term performance and durability.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves overall system efficiency by reducing resistive losses.

Benefits

  • Improved Efficiency: Low on-state voltage drop reduces power losses, leading to increased overall system efficiency and reduced energy consumption.
  • Increased Reliability: Robust package and high voltage/current capabilities ensure reliable operation even in demanding industrial environments.
  • Simplified System Design: Isolated baseplate simplifies mounting and heat sinking, reducing the complexity and cost of system design.
  • Reduced Size and Weight: Compact module design reduces the overall size and weight of power electronic systems, allowing for more compact installations.
  • Enhanced Safety: Electrical isolation enhances safety for both operators and equipment, minimizing the risk of electrical shock.

Additional Details

The YA869C04R typically contains internal diodes or thyristors, depending on the specific configuration. The module is usually equipped with screw terminals for secure connection to the external circuit. A heatsink is generally required to effectively dissipate heat generated during operation. The exact voltage and current ratings, as well as the internal circuit configuration, can be found in the Fuji Electric datasheet for this part number. The operating temperature range is usually between -40°C to +125°C. The construction materials typically include silicon for the semiconductor devices, copper for the terminals, and a ceramic or plastic housing for electrical insulation. Proper mounting and cooling are essential for reliable operation. Please refer to the official datasheet for precise specs.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess