EN
  • EN
  • DE

YG869C08R

Part No YG869C08R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106067-YG869C08R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG869C08R CAD Model

Description

The YG869C08R is a diode manufactured by Fuji Electric, designed for high-efficiency power rectification. Its optimized characteristics make it suitable for various power electronic applications, providing reliable performance and energy savings.

Applications:

  • Power Supplies: Used in high-efficiency power supplies for computers, servers, and industrial equipment.
  • Solar Inverters: Integrated into solar inverters for efficient DC-AC conversion.
  • UPS Systems: Employed in uninterruptible power supplies to provide reliable backup power.
  • Motor Drives: Utilized in motor drive circuits for precise and efficient motor control.
  • Welding Machines: Serves as a rectifier in welding machines, ensuring stable and controlled power delivery.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and enhances high-frequency performance.
  • High Surge Current Capability: Ensures robustness and reliability under transient conditions.
  • Excellent Thermal Characteristics: Facilitates efficient heat dissipation for stable operation.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits:

  • Increased Efficiency: The combination of low forward voltage drop and fast recovery time maximizes efficiency.
  • Enhanced Reliability: High surge current capability and excellent thermal management ensure long-term reliability.
  • Improved Performance: Fast recovery time enables optimal performance in high-frequency applications.
  • Simplified Design: The compact package simplifies integration and reduces overall system size.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it ideal for a wide range of applications.

Additional Details:

The YG869C08R diode is typically available in a standard package. Specific electrical specifications, including maximum forward current, reverse voltage, and operating temperature limits, can be found in the manufacturer's datasheet. This component is suitable for applications that demand high efficiency, reliability, and performance in power conversion and rectification.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess