EN
  • EN
  • DE

YG875C20R-77-S25PP-P

Part No YG875C20R-77-S25PP-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106069-YG875C20R-77-S25PP-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG875C20R-77-S25PP-P CAD Model

Description

The YG875C20R-77-S25PP-P is a diode manufactured by Fuji Electric. This diode is designed for high-performance power rectification, offering a combination of low forward voltage drop and fast recovery time, ideal for use in advanced power electronics applications.

Applications:

  • Server Power Supplies: Used in high-efficiency server power supplies.
  • Industrial Power Supplies: Employed in power supplies for industrial automation equipment.
  • Renewable Energy Inverters: Integrated into solar and wind power inverters for efficient energy conversion.
  • Electric Vehicle Chargers: Utilized in EV chargers for rapid and efficient charging.
  • Power Factor Correction (PFC): Used in PFC circuits to improve energy efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves energy efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Excellent Thermal Performance: Allows for efficient heat dissipation, ensuring stable operation.
  • Robust Package: Ensures reliable performance in demanding environments.

Benefits:

  • Improved Efficiency: Minimizing power losses through low forward voltage drop and fast recovery time.
  • Enhanced Reliability: Robust design and high surge current capability ensure long-term stability.
  • Optimized Performance: Fast recovery time enables optimal performance in high-frequency applications.
  • Simplified Thermal Management: Efficient heat dissipation simplifies heat sink design.
  • Compact Design: Robust package allows for compact and efficient designs.

Additional Details:

The YG875C20R-77-S25PP-P is typically packaged to provide excellent thermal conductivity and mechanical strength. Refer to the manufacturer's datasheet for specific electrical characteristics, including maximum forward current, reverse voltage, and operating temperature ranges. This diode is ideal for applications demanding high efficiency, reliability, and performance in power rectification.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess